Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD6142AMUV-E2
BD6142AMUV-E2
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRV RGLTR PWM 24VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6142AMUV-E2 Datasheet
History Price: $7.78000
In Stock: 35920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6142AMUV-E2 vs BD6592MUV-E2
Part No
BD6142AMUV-E2
BD6592MUV-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
8
6
Voltage - Supply (Min)
4.2V
2.7V
Voltage - Supply (Max)
27V
22V
Voltage - Output
41V
-
Current - Output / Channel
30mA
40mA
Frequency
1.25MHz
1MHz
Dimming
PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
VQFN020V4040
VQFN020V4040