☰
BD6150MUV-E2
BD6150MUV-E2
Obsolete
Description:  IC LED DRV RGLTR PWM 24VQFN
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 29040
BD6150MUV-E2 vs BD6069GUT-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
1
Voltage - Supply (Min)
4.2V
2.7V
Voltage - Supply (Max)
26V
5.5V
Voltage - Output
-
18V
Current - Output / Channel
30mA
270mA (Switch)
Frequency
1.25MHz
1MHz
Dimming
PWM
-
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
8-WFBGA, CSPBGA
Supplier Device Package
VQFN020V4040
VCSP60N1