☰
BD6150MUV-E2
BD6150MUV-E2
Obsolete
Description:  IC LED DRV RGLTR PWM 24VQFN
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 29040
BD6150MUV-E2 vs BD6586MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
4
Voltage - Supply (Min)
4.2V
2.7V
Voltage - Supply (Max)
26V
5.5V
Voltage - Output
-
-
Current - Output / Channel
30mA
25mA
Frequency
1.25MHz
1MHz
Dimming
PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
VQFN020V4040
VQFN020V4040