☰
BD6155FVM-TR
BD6155FVM-TR
Obsolete
Description:  IC LED DRIVER RGLTR 80MA 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 22160
BD6155FVM-TR vs BD6028GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
-
Topology
Switched Capacitor (Charge Pump)
-
Internal Switch(s)
Yes
-
Number of Outputs
1
-
Voltage - Supply (Min)
2.9V
-
Voltage - Supply (Max)
5.5V
-
Voltage - Output
5.6V
-
Current - Output / Channel
80mA
-
Frequency
120kHz
-
Dimming
-
-
Applications
Backlight
-
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
-
Supplier Device Package
8-MSOP
-