Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD6155FVM-TR
BD6155FVM-TR
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR 80MA 8MSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6155FVM-TR Datasheet
History Price: Obsolete
In Stock: 47480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6155FVM-TR vs BD6581GU-E2
Part No
BD6155FVM-TR
BD6581GU-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
6
Voltage - Supply (Min)
2.9V
2.7V
Voltage - Supply (Max)
5.5V
22V
Voltage - Output
5.6V
-
Current - Output / Channel
80mA
25mA
Frequency
120kHz
1MHz
Dimming
-
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
24-VFBGA, CSPBGA
Supplier Device Package
8-MSOP
VCSP85H2