☰
BD6155FVM-TR
BD6155FVM-TR
Obsolete
Description:  IC LED DRIVER RGLTR 80MA 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 22160
BD6155FVM-TR vs BD65B60GWL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
2
Voltage - Supply (Min)
2.9V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
5.6V
28.5V
Current - Output / Channel
80mA
25mA
Frequency
120kHz
600kHz, 1.1MHz
Dimming
-
PWM
Applications
Backlight
Backlight
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
12-UFBGA, CSPBGA
Supplier Device Package
8-MSOP
12-UCSP50L1 (1.4x1.8)