☰
BD6164GUT-E2
BD6164GUT-E2
Active
Description:  IC CAMERA FLASH DVR 60VCSP
Manufacturer:  Rohm Semiconductor
History Price: $1.40000
In Stock: 15280
BD6164GUT-E2 vs BD6028GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
DC DC Regulator
-
Topology
Step-Up (Boost)
-
Internal Switch(s)
Yes
-
Number of Outputs
1
-
Voltage - Supply (Min)
2.7V
-
Voltage - Supply (Max)
4.5V
-
Voltage - Output
4.7V
-
Current - Output / Channel
320mA (Flash)
-
Frequency
4MHz
-
Dimming
I2C
-
Applications
Camera Flash
-
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
6-WFBGA, CSPBGA
-
Supplier Device Package
6-VCSP60N1 (1.1x1.5)
-