Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD6164GUT-E2
BD6164GUT-E2
Active
PMIC - LED Drivers
Description:
IC CAMERA FLASH DVR 60VCSP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6164GUT-E2 Datasheet
History Price: $1.40000
In Stock: 15280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6164GUT-E2 vs BD6067GU-E2
Part No
BD6164GUT-E2
BD6067GU-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
4.5V
5.5V
Voltage - Output
4.7V
30V
Current - Output / Channel
320mA (Flash)
20mA
Frequency
4MHz
1MHz
Dimming
I2C
PWM
Applications
Camera Flash
Backlight, Camera Flash
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-WFBGA, CSPBGA
8-VFBGA, CSPBGA
Supplier Device Package
6-VCSP60N1 (1.1x1.5)
VCSP85H1