Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD62012AFS-E2
BD62012AFS-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 10V-18V 24SSOPA
Manufacturer:
Rohm Semiconductor
Datasheet:
BD62012AFS-E2 Datasheet
History Price: $1.75050
In Stock: 30280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD62012AFS-E2 vs BD6212FP-E2
Part No
BD62012AFS-E2
BD6212FP-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (2)
Interface
Parallel
On/Off
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
Fan Controller
Media Player
Current - Output
-
2A
Voltage - Supply
10V ~ 18V
3V ~ 5.5V
Voltage - Load
-
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 110 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
24-SSOP-A
25-HSOP