Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Pre-Driver - Half Bridge (3)
Technology
-
Power MOSFET
Applications
Fan Controller
Fan Motor Driver
Voltage - Supply
10V ~ 18V
5V ~ 16V
Operating Temperature
-40 ℃ ~ 110 ℃ (TA)
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-SSOP-A
16-SSOP-B