☰
BD62012AFS-E2
BD62012AFS-E2
Not For New Designs
Description:  IC MOTOR DRIVER 10V-18V 24SSOPA
Manufacturer:  Rohm Semiconductor
History Price: $1.75050
In Stock: 42240
BD62012AFS-E2 vs BD6989FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (2)
Interface
Parallel
PWM
Technology
-
Bi-CMOS
Step Resolution
-
-
Applications
Fan Controller
Fan Motor Driver
Current - Output
-
700mA
Voltage - Supply
10V ~ 18V
2.9V ~ 8V
Voltage - Load
-
2.9V ~ 8V
Operating Temperature
-40 ℃ ~ 110 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
24-SSOP-A
8-MSOP