☰
BD62013FS-E2
BD62013FS-E2
Not For New Designs
Description:  IC MOTOR DRIVER 10V-18V 24SSOPA
Manufacturer:  Rohm Semiconductor
History Price: $3.01000
In Stock: 28480
BD62013FS-E2 vs BD62120AEFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
Multiphase
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Driver
Output Configuration
Pre-Driver - Half Bridge (3)
Pre-Driver - Half Bridge (2)
Interface
Parallel
On/Off
Technology
-
DMOS
Step Resolution
-
-
Applications
Fan Controller
Printer
Current - Output
30mA
2A
Voltage - Supply
10V ~ 18V
8V ~ 28V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 110 ℃
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
24-SSOP-A
8-HTSOP-J