☰
BD62013FS-E2
BD62013FS-E2
Not For New Designs
Description:  IC MOTOR DRIVER 10V-18V 24SSOPA
Manufacturer:  Rohm Semiconductor
History Price: $3.01000
In Stock: 28480
BD62013FS-E2 vs BD68888MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
Multiphase
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Pre-Driver - Half Bridge (8)
Interface
Parallel
Logic
Technology
-
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Fan Controller
Camera, Printer
Current - Output
30mA
1.65A
Voltage - Supply
10V ~ 18V
8V ~ 28V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 110 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
36-VFQFN Exposed Pad
Supplier Device Package
24-SSOP-A
VQFN036V6060