Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD62017AFS-E2
BD62017AFS-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRVR DC 10-18V 24SSOP-A
Manufacturer:
Rohm Semiconductor
Datasheet:
BD62017AFS-E2 Datasheet
History Price: $3.12000
In Stock: 23160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD62017AFS-E2 vs BD6794EFV-E2
Part No
BD62017AFS-E2
BD6794EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (4)
Interface
Logic
Serial
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Fan Controller
Printer
Current - Output
15mA
2A
Voltage - Supply
10V ~ 18V
18V ~ 32V
Voltage - Load
-
18V ~ 32V
Operating Temperature
-40 ℃ ~ 110 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
24-SSOP-A
40-HTSSOP-B