☰
BD62017AFS-E2
BD62017AFS-E2
Active
Description:  IC MOTOR DRVR DC 10-18V 24SSOP-A
Manufacturer:  Rohm Semiconductor
History Price: $3.12000
In Stock: 240
BD62017AFS-E2 vs BD68720EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Pre-Driver - Half Bridge (4)
Interface
Logic
Parallel
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Fan Controller
General Purpose
Current - Output
15mA
1.7A
Voltage - Supply
10V ~ 18V
19V ~ 28V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 110 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-SSOP-A
28-HTSSOP-B