Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC), Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (2)
Technology
Power MOSFET
Power MOSFET
Applications
Fan Controller
Fan Motor Driver
Voltage - Supply
10V ~ 18V
3.3V ~ 14V
Voltage - Load
-
3.3V ~ 14V
Operating Temperature
-40 ℃ ~ 110 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
24-SSOP-A
8-SOP