☰
BD62110AEFJ-E2
BD62110AEFJ-E2
Active
Description:  IC MOTOR DRIVER 8V-28V 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $1.72000
In Stock: 16560
BD62110AEFJ-E2 vs BD63242FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (3)
Interface
PWM
PWM
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Printer
Fan Motor Driver
Current - Output
700mA
1A
Voltage - Supply
8V ~ 28V
5V ~ 16V
Voltage - Load
8V ~ 28V
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-HTSOP-J
16-SSOP-B