☰
BD62110JEFJ-E2
BD62110JEFJ-E2
Active
Description:  36V 1CH DC BRUSH MOTOR DRIVERS:
Manufacturer:  Rohm Semiconductor
History Price: $1.75000
In Stock: 9680
BD62110JEFJ-E2 vs BD6889GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (14)
Interface
PWM
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Printer
Camera
Current - Output
2A
500mA
Voltage - Supply
7V
2.5V ~ 5.7V
Voltage - Load
8V ~ 28V
2.5V ~ 5.7V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
63-TFBGA
Supplier Device Package
8-HTSOP-J
VBGA063T050