☰
BD62110JEFJ-E2
BD62110JEFJ-E2
Active
Description:  36V 1CH DC BRUSH MOTOR DRIVERS:
Manufacturer:  Rohm Semiconductor
History Price: $1.75000
In Stock: 9680
BD62110JEFJ-E2 vs BD6923FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (2)
-
Interface
PWM
-
Technology
DMOS
-
Step Resolution
-
-
Applications
Printer
-
Current - Output
2A
-
Voltage - Supply
7V
-
Voltage - Load
8V ~ 28V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
-
Supplier Device Package
8-HTSOP-J
-