☰
BD62120AEFJ-E2
BD62120AEFJ-E2
Active
Description:  BUILT-IN 1 CHANNEL H-BRIDGE MOTO
Manufacturer:  Rohm Semiconductor
History Price: $2.63000
In Stock: 31120
BD62120AEFJ-E2 vs BD6380EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Half Bridge (4)
Interface
On/Off
Parallel
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
Printer
Battery Powered
Current - Output
2A
500mA
Voltage - Supply
8V ~ 28V
2.5V ~ 5.5V
Voltage - Load
-
4V ~ 13.5V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
24-HTSSOP-B