☰
BD6212FP-E2
BD6212FP-E2
Active
Description:  IC MOTOR DRIVER 3V-5.5V 25HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6212FP-E2 Datasheet
History Price: $3.37000
In Stock: 32160
BD6212FP-E2 vs BD68888AEKV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (8)
Interface
On/Off
Logic
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Media Player
Camera, Printer
Current - Output
2A
1.5A
Voltage - Supply
3V ~ 5.5V
8V ~ 28V
Voltage - Load
3V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
48-VFQFP Exposed Pad
Supplier Device Package
25-HSOP
48-HTQFP (7x7)