☰
BD62130AEFJ-E2
BD62130AEFJ-E2
Active
Description:  BUILT-IN 1 CHANNEL H BRIDGE MOTO
Manufacturer:  Rohm Semiconductor
History Price: $1.87000
In Stock: 18400
BD62130AEFJ-E2 vs BD63521EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Half Bridge (4)
Interface
On/Off
-
Technology
DMOS
DMOS
Step Resolution
-
1 ~ 1/16
Applications
Printer
General Purpose
Current - Output
3A
2A
Voltage - Supply
8V ~ 28V
8V ~ 28V
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
28-HTSSOP-B