Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD62130AEFJ-E2
BD62130AEFJ-E2
Active
PMIC - Motor Drivers, Controllers
Description:
BUILT-IN 1 CHANNEL H BRIDGE MOTO
Manufacturer:
Rohm Semiconductor
Datasheet:
BD62130AEFJ-E2 Datasheet
History Price: $1.87000
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD62130AEFJ-E2 vs BD63565EFV-E2
Part No
BD62130AEFJ-E2
BD63565EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver
Driver
Output Configuration
Pre-Driver - Half Bridge (2)
Pre-Driver - Half Bridge (2)
Interface
On/Off
PWM
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
Printer
Appliance
Current - Output
3A
1A
Voltage - Supply
8V ~ 28V
2.5V ~ 5.5V
Voltage - Load
-
1.8V ~ 16V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
20-HTSSOP-B