☰
BD6220F-E2
BD6220F-E2
Active
Description:  IC HALF BRIDGE DRIVER 500MA 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6220F-E2 Datasheet
History Price: $2.85000
In Stock: 19640
BD6220F-E2 vs BD6225FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Half Bridge (2)
Half Bridge (4)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
1.5Ohm
1.5Ohm
Current - Output / Channel
500mA
500mA
Current - Peak Output
-
-
Voltage - Supply
6V ~ 15V
6V ~ 15V
Voltage - Load
6V ~ 15V
6V ~ 15V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
Current Limiting, Over Temperature, Over Voltage, UVLO
Current Limiting, Over Temperature, Over Voltage, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
8-SOP
25-HSOP