Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Rohm Semiconductor BD6220HFP-TR
BD6220HFP-TR
Not For New Designs
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 500MA HRP7
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6220HFP-TR Datasheet
History Price: $2.12400
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6220HFP-TR vs BD6220F-E2
Part No
BD6220HFP-TR
BD6220F-E2
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Half Bridge (2)
Half Bridge (2)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
1.5Ohm
1.5Ohm
Current - Output / Channel
500mA
500mA
Current - Peak Output
-
-
Voltage - Supply
6V ~ 15V
6V ~ 15V
Voltage - Load
6V ~ 15V
6V ~ 15V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
Current Limiting, Over Temperature, Over Voltage, UVLO
Current Limiting, Over Temperature, Over Voltage, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
HRP-7 (7 Leads + Tab)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
HRP7
8-SOP