☰
BD6221F-E2
BD6221F-E2
Active
Description:  IC HALF BRIDGE DRIVER 1A 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6221F-E2 Datasheet
History Price: $2.88000
In Stock: 43360
BD6221F-E2 vs BD6883GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge (2)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
1.5Ohm
-
Current - Output / Channel
1A
150mA
Current - Peak Output
-
-
Voltage - Supply
6V ~ 15V
2.5V ~ 5.5V
Voltage - Load
6V ~ 15V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Features
-
-
Fault Protection
Current Limiting, Over Temperature, Over Voltage, UVLO
Over Temperature, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
6-UFBGA, CSPBGA
Supplier Device Package
8-SOP
VCSP50L1