☰
BD62221MUV-E2
BD62221MUV-E2
Active
Description:  36V HIGH PERFORMANCE, HIGH RELIA
Manufacturer:  Rohm Semiconductor
History Price: $3.10000
In Stock: 47760
BD62221MUV-E2 vs BD6941FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (4)
Half Bridge (2)
Interface
-
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2
-
Applications
Printer
Automotive
Current - Output
2A
1.25A
Voltage - Supply
8V ~ 28V
8V ~ 16V
Voltage - Load
-
8V ~ 16V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
VQFN032V5050
36-HSOP-M