☰
BD6222FP-E2
BD6222FP-E2
Active
Description:  IC HALF BRIDGE DRIVER 2A 25HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6222FP-E2 Datasheet
History Price: $4.45000
In Stock: 29600
BD6222FP-E2 vs BD6640KUT-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge (11)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
PWM
Load Type
Inductive
Inductive
Technology
Power MOSFET
DMOS
Rds On (Typ)
1Ohm
800mOhm
Current - Output / Channel
2A
500mA
Current - Peak Output
-
-
Voltage - Supply
6V ~ 15V
2.1V ~ 6.5V
Voltage - Load
6V ~ 15V
5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Features
-
-
Fault Protection
Current Limiting, Over Temperature, Over Voltage, UVLO
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
64-LQFP
Supplier Device Package
25-HSOP
64-TQFP (10x10)