BD6222HFP-TR
BD6222HFP-TR
Active
Description:  IC HALF BRIDGE DRIVER 2A HRP7
Manufacturer:  Rohm Semiconductor
History Price: $4.62000
In Stock: 28400
BD6222HFP-TR vs BD6883GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge (2)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
1Ohm
-
Current - Output / Channel
2A
150mA
Current - Peak Output
-
-
Voltage - Supply
6V ~ 15V
2.5V ~ 5.5V
Voltage - Load
6V ~ 15V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Features
-
-
Fault Protection
Current Limiting, Over Temperature, Over Voltage, UVLO
Over Temperature, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
HRP-7 (7 Leads + Tab)
6-UFBGA, CSPBGA
Supplier Device Package
HRP7
VCSP50L1