☰
BD6226FP-E2
BD6226FP-E2
Active
Description:  IC HALF BRIDGE DRIVER 1A 25HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6226FP-E2 Datasheet
History Price: $6.07000
In Stock: 8960
BD6226FP-E2 vs BD6369GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Half Bridge (4)
Half Bridge (2)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
1.5Ohm
800mOhm
Current - Output / Channel
1A
400mA
Current - Peak Output
-
-
Voltage - Supply
6V ~ 15V
2.5V ~ 5.5V
Voltage - Load
6V ~ 15V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Features
-
-
Fault Protection
Current Limiting, Over Temperature, Over Voltage, UVLO
Over Temperature, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
15-UFBGA, CSPBGA
Supplier Device Package
25-HSOP
15-VCSP50L2 (2.1x2.1)