Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Configuration
Half Bridge (4)
Half Bridge (11)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Load Type
Inductive
Inductive
Technology
Power MOSFET
DMOS
Rds On (Typ)
1.5Ohm
800mOhm
Current - Output / Channel
1A
500mA
Current - Peak Output
-
-
Voltage - Supply
6V ~ 15V
2.1V ~ 6.5V
Voltage - Load
6V ~ 15V
5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Fault Protection
Current Limiting, Over Temperature, Over Voltage, UVLO
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
64-LQFP
Supplier Device Package
25-HSOP
64-TQFP (10x10)