Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6230F-E2
BD6230F-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 6V-32V 8SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6230F-E2 Datasheet
History Price: $3.91000
In Stock: 48000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6230F-E2 vs BD6889GU-E2
Part No
BD6230F-E2
BD6889GU-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (14)
Interface
On/Off
Parallel
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Media Player
Camera
Current - Output
500mA
500mA
Voltage - Supply
6V ~ 32V
2.5V ~ 5.7V
Voltage - Load
6V ~ 32V
2.5V ~ 5.7V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
63-TFBGA
Supplier Device Package
8-SOP
VBGA063T050