☰
BD6230F-E2
BD6230F-E2
Active
Description:  IC MOTOR DRIVER 6V-32V 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6230F-E2 Datasheet
History Price: $3.91000
In Stock: 16000
BD6230F-E2 vs BD6923FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (2)
-
Interface
On/Off
-
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
Media Player
-
Current - Output
500mA
-
Voltage - Supply
6V ~ 32V
-
Voltage - Load
6V ~ 32V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.173", 4.40mm Width)
-
Supplier Device Package
8-SOP
-