☰
BD6231F-E2
BD6231F-E2
Active
Description:  IC MOTOR DRIVER 6V-32V 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6231F-E2 Datasheet
History Price: $3.00000
In Stock: 21280
BD6231F-E2 vs BD6794EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
On/Off
Serial
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Media Player
Printer
Current - Output
1A
2A
Voltage - Supply
6V ~ 32V
18V ~ 32V
Voltage - Load
6V ~ 32V
18V ~ 32V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
8-SOP
40-HTSSOP-B