Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6232FP-E2
BD6232FP-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 6V-32V 25HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6232FP-E2 Datasheet
History Price: $6.27000
In Stock: 6200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6232FP-E2 vs BD68720EFV-E2
Part No
BD6232FP-E2
BD68720EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (4)
Interface
On/Off
Parallel
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Media Player
General Purpose
Current - Output
2A
1.7A
Voltage - Supply
6V ~ 32V
19V ~ 28V
Voltage - Load
6V ~ 32V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
25-HSOP
28-HTSSOP-B