☰
BD6236FP-E2
BD6236FP-E2
Active
Description:  IC MOTOR DRIVER 6V-32V 25HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6236FP-E2 Datasheet
History Price: $6.84000
In Stock: 28960
BD6236FP-E2 vs BD68710EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
On/Off
Parallel
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Media Player
General Purpose
Current - Output
1A
700mA
Voltage - Supply
6V ~ 32V
19V ~ 28V
Voltage - Load
6V ~ 32V
19V ~ 28V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
25-HSOP
28-HTSSOP-B