☰
BD6237FM-E2
BD6237FM-E2
Active
Description:  IC MOTOR DRIVER 6V-32V 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6237FM-E2 Datasheet
History Price: $11.20000
In Stock: 22080
BD6237FM-E2 vs BD6874GSW-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
On/Off
Parallel
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
Media Player
General Purpose
Current - Output
2A
200mA
Voltage - Supply
6V ~ 32V
2.5V ~ 5.5V
Voltage - Load
6V ~ 32V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
16-VFBGA
Supplier Device Package
28-HSOP-M
16-BGA (3x3)