☰
BD63001AMUV-E2
BD63001AMUV-E2
Active
Description:  IC MOTOR DRIVER 4.5V-5.5V 24VQFN
Manufacturer:  Rohm Semiconductor
History Price: $2.85000
In Stock: 8320
BD63001AMUV-E2 vs BD6422EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (4)
Interface
Logic
Parallel
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
General Purpose
General Purpose
Current - Output
30mA
700mA
Voltage - Supply
4.5V ~ 5.5V
19V ~ 42V
Voltage - Load
6V ~ 28V
19V ~ 42V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
VQFN020V4040
24-HTSSOP-B