☰
BD63002AMUV-E2
BD63002AMUV-E2
Active
Description:  3-PHASE BRUSHLESS MOTOR PRE-DRIV
Manufacturer:  Rohm Semiconductor
History Price: $2.83000
In Stock: 1440
BD63002AMUV-E2 vs BD6231F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (2)
Interface
Logic
On/Off
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Media Player
Current - Output
15mA
1A
Voltage - Supply
8V ~ 26.4V
6V ~ 32V
Voltage - Load
-
6V ~ 32V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
VQFN028V5050
8-SOP