☰
BD63003MUV-E2
BD63003MUV-E2
Active
Description:  THREE PHASE BRUSHLESS MOTOR PRE-
Manufacturer:  Rohm Semiconductor
History Price: $2.76000
In Stock: 37680
BD63003MUV-E2 vs BD60203EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Speed
Driver
Output Configuration
Pre-Driver - Half Bridge (3)
Pre-Driver - Half Bridge (2)
Interface
PWM
PWM
Technology
NMOS
DMOS
Step Resolution
-
-
Applications
General Purpose
Printer
Current - Output
-
1.7A
Voltage - Supply
10.8V ~ 26.4V
8V ~ 28V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
VQFN032V5050
24-HTSSOP-B