Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63003MUV-E2
BD63003MUV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
THREE PHASE BRUSHLESS MOTOR PRE-
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63003MUV-E2 Datasheet
History Price: $2.76000
In Stock: 37680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD63003MUV-E2 vs BD63007MUV-E2
Part No
BD63003MUV-E2
BD63007MUV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Speed
Driver
Output Configuration
Pre-Driver - Half Bridge (3)
Pre-Driver - Half Bridge (3)
Interface
PWM
Logic
Technology
NMOS
DMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
-
3A
Voltage - Supply
10.8V ~ 26.4V
8V ~ 28V
Voltage - Load
-
8V ~ 28V
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
VQFN032V5050
VQFN040V6060