☰
BD63005AMUV-E2
BD63005AMUV-E2
Active
Description:  IC MOTOR DRIVER 10V-28V 40VQFN
Manufacturer:  Rohm Semiconductor
History Price: $4.08000
In Stock: 22600
BD63005AMUV-E2 vs BD6971FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Pre-Driver - Half Bridge (2)
Interface
Logic
PWM
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Fan Motor Driver
Current - Output
2A
1A
Voltage - Supply
10V ~ 28V
3.5V ~ 17V
Voltage - Load
10V ~ 28V
20V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
VQFN040V6060
14-SSOP-B