☰
BD63007MUV-E2
BD63007MUV-E2
Active
Description:  BD63007MUV IS A THREE-PHASE BRUS
Manufacturer:  Rohm Semiconductor
History Price: $4.82000
In Stock: 10160
BD63007MUV-E2 vs BD6237FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (4)
Interface
Logic
On/Off
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Media Player
Current - Output
3A
2A
Voltage - Supply
8V ~ 28V
6V ~ 32V
Voltage - Load
8V ~ 28V
6V ~ 32V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
VQFN040V6060
28-HSOP-M