☰
BD63007MUV-E2
BD63007MUV-E2
Active
Description:  BD63007MUV IS A THREE-PHASE BRUS
Manufacturer:  Rohm Semiconductor
History Price: $4.82000
In Stock: 11480
BD63007MUV-E2 vs BD63130AFM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver
Driver
Output Configuration
Pre-Driver - Half Bridge (3)
Pre-Driver - Half Bridge (2)
Interface
Logic
On/Off
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
General Purpose
Printer
Current - Output
3A
3A
Voltage - Supply
8V ~ 28V
8V ~ 46.2V
Voltage - Load
8V ~ 28V
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
VQFN040V6060
36-HSOP-M