Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63007MUV-E2
BD63007MUV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
BD63007MUV IS A THREE-PHASE BRUS
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63007MUV-E2 Datasheet
History Price: $4.82000
In Stock: 10160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD63007MUV-E2 vs BD63510AEFV-E2
Part No
BD63007MUV-E2
BD63510AEFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (4)
Interface
Logic
PWM
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/16
Applications
General Purpose
General Purpose
Current - Output
3A
1A
Voltage - Supply
8V ~ 28V
8V ~ 36V
Voltage - Load
8V ~ 28V
8V ~ 28V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
VQFN040V6060
28-HTSSOP-B