☰
BD63007MUV-E2
BD63007MUV-E2
Active
Description:  BD63007MUV IS A THREE-PHASE BRUS
Manufacturer:  Rohm Semiconductor
History Price: $4.82000
In Stock: 10160
BD63007MUV-E2 vs BD6425EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (4)
Interface
Logic
Analog, PWM
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
General Purpose
General Purpose
Current - Output
3A
1.2A
Voltage - Supply
8V ~ 28V
19V ~ 42V
Voltage - Load
8V ~ 28V
19V ~ 42V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
VQFN040V6060
28-HTSSOP-B