Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63007MUV-E2
BD63007MUV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
BD63007MUV IS A THREE-PHASE BRUS
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63007MUV-E2 Datasheet
History Price: $4.82000
In Stock: 10160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD63007MUV-E2 vs BD65496MUV-E2
Part No
BD63007MUV-E2
BD65496MUV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (2)
Interface
Logic
Parallel
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
3A
1.2A
Voltage - Supply
8V ~ 28V
2.5V ~ 5.5V
Voltage - Load
8V ~ 28V
1.8V ~ 16V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
VQFN040V6060
VQFN020V4040