☰
BD63015EFV-E2
BD63015EFV-E2
Active
Description:  BD63015EFV IS A THREE PHASE SINU
Manufacturer:  Rohm Semiconductor
History Price: $4.40000
In Stock: 3280
BD63015EFV-E2 vs BD61247NUX-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Speed
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (3)
Pre-Driver - Half Bridge (2)
Interface
Logic
PWM
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
General Purpose
Fan Motor Driver
Current - Output
1.5A
200mA
Voltage - Supply
8V ~ 28V
4.5V ~ 16V
Voltage - Load
8V ~ 28V
18V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
10-UFDFN Exposed Pad
Supplier Device Package
20-HTSSOP-B
VSON010X3030