Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63015EFV-E2
BD63015EFV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
BD63015EFV IS A THREE PHASE SINU
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63015EFV-E2 Datasheet
History Price: $4.40000
In Stock: 3280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD63015EFV-E2 vs BD61250MUV-E2
Part No
BD63015EFV-E2
BD61250MUV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Speed
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (3)
Pre-Driver - Half Bridge (2)
Interface
Logic
PWM
Technology
DMOS
-
Step Resolution
-
-
Applications
General Purpose
Fan Motor Driver
Current - Output
1.5A
10mA
Voltage - Supply
8V ~ 28V
4.5V ~ 36V
Voltage - Load
8V ~ 28V
40V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
20-HTSSOP-B
VQFN020V4040