Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63015EFV-E2
BD63015EFV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
BD63015EFV IS A THREE PHASE SINU
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63015EFV-E2 Datasheet
History Price: $4.40000
In Stock: 19160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD63015EFV-E2 vs BD63401EFV-E2
Part No
BD63015EFV-E2
BD63401EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Speed
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (4)
Interface
Logic
Logic
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2
Applications
General Purpose
Camera, Printer
Current - Output
1.5A
1.35A
Voltage - Supply
8V ~ 28V
8V ~ 33V
Voltage - Load
8V ~ 28V
-
Operating Temperature
-40 ℃ ~ 105 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-HTSSOP-B
20-HTSSOP-B